Sumida America Components Inc. Fixed Inductors CDRH4D16FB/NP-4R7NC

Description
4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2014-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2014-2-ND
Fixed Inductors 308-2014-2-ND
4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard

4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2014-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2014-6-ND
Fixed Inductors 308-2014-6-ND
4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard

4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2014-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2014-1-ND
Fixed Inductors 308-2014-1-ND
4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard

4.7µH Shielded Inductor 2A 58.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 2A 58.5 MOHM Inductor and Choke - 71-CDRH4D16FB/NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 58.5 MOHM Inductor and Choke
71-CDRH4D16FB/NP-4R7NC
SMD 4.7UH 2A 58.5 MOHM Inductor and Choke 71-CDRH4D16FB/NP-4R7NC
FIXED IND 4.7UH 2A 58.5 MOHM SMD Product overview: CDRH4D16FB/NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 58.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 58.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D16FB/NP-4R7 NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 58.5 MOHM SMD Product overview: CDRH4D16FB/NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 58.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 58.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D16FB/NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2014-2-ND 71-CDRH4D16FB/NP-4R7NC
Product Name Fixed Inductors SMD 4.7UH 2A 58.5 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
DCR 0.0585 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details