FIXED IND 1UH 3.1A 25 MOHM SMD Product overview: CDRH3D23NP-1R0PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-1R0PC can be used for catalog matching and distributor lookup.
1µH Shielded Inductor 3.1A 25mOhm Max Nonstandard
1µH Shielded Inductor 3.1A 25mOhm Max Nonstandard
1µH Shielded Inductor 3.1A 25mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH3D23NP-1R0PC | 308-1652-6-ND |
| Product Name | SMD 1UH 3.1A 25 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 1 microH |