Sumida America Components Inc. Fixed Inductors - CDRH3D18NP-4R7NC CDRH3D18NP-4R7NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160844-CDRH3D18NP-4 R7NC Series: CDRH3D18 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.35A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.35A Test Frequency: 100kHz Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH3D18 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 107.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-4020S-4R7M-T; ASPI-0410FS-4R7M-T35 ; SCDS3D28T-4R7T-N; Introduction Date: February 07, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160844-CDRH3D18NP-4 R7NC Series: CDRH3D18 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.35A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.35A Test Frequency: 100kHz Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH3D18 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 107.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-4020S-4R7M-T; ASPI-0410FS-4R7M-T35 ; SCDS3D28T-4R7T-N; Introduction Date: February 07, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D18NP-4R7NC
1160844-CDRH3D18NP-4R7NC
Fixed Inductors - CDRH3D18NP-4R7NC 1160844-CDRH3D18NP-4R7NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160844-CDRH3D18NP-4 R7NC Series: CDRH3D18 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.35A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.35A Test Frequency: 100kHz Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH3D18 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 107.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-4020S-4R7M-T; ASPI-0410FS-4R7M-T35 ; SCDS3D28T-4R7T-N; Introduction Date: February 07, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160844-CDRH3D18NP-4R7NC
Series: CDRH3D18
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.35A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.35A
Test Frequency: 100kHz
Size: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Family Name: CDRH3D18
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 107.5 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ASPI-4020S-4R7M-T; ASPI-0410FS-4R7M-T35; SCDS3D28T-4R7T-N;
Introduction Date: February 07, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 308-1996-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1996-6-ND
Fixed Inductors 308-1996-6-ND
4.7µH Shielded Inductor 1.35A 107.5mOhm Max Nonstandard

4.7µH Shielded Inductor 1.35A 107.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1996-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1996-2-ND
Fixed Inductors 308-1996-2-ND
4.7µH Shielded Inductor 1.35A 107.5mOhm Max Nonstandard

4.7µH Shielded Inductor 1.35A 107.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1996-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1996-1-ND
Fixed Inductors 308-1996-1-ND
4.7µH Shielded Inductor 1.35A 107.5mOhm Max Nonstandard

4.7µH Shielded Inductor 1.35A 107.5mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 1.35A 107.5 MOHM Inductor and Choke - 71-CDRH3D18NP-4R7NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.35A 107.5 MOHM Inductor and Choke
71-CDRH3D18NP-4R7NC
4.7UH 1.35A 107.5 MOHM Inductor and Choke 71-CDRH3D18NP-4R7NC
FIXED IND 4.7UH 1.35A 107.5 MOHM Product overview: CDRH3D18NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.35A, 107.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.35A, 107.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D18NP-4R7NC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.35A 107.5 MOHM Product overview: CDRH3D18NP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.35A, 107.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.35A, 107.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D18NP-4R7NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160844-CDRH3D18NP-4R7NC 308-1996-6-ND 71-CDRH3D18NP-4R7NC
Product Name Fixed Inductors - CDRH3D18NP-4R7NC Fixed Inductors 4.7UH 1.35A 107.5 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-560 0402DF-560XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers