Sumida America Components Inc. Fixed Inductors CDRH3D18NP-2R2NC

Description
2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1993-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1993-1-ND
Fixed Inductors 308-1993-1-ND
2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard

2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1993-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1993-2-ND
Fixed Inductors 308-1993-2-ND
2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard

2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1993-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1993-6-ND
Fixed Inductors 308-1993-6-ND
2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard

2.2µH Shielded Inductor 2A 63mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1993-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers