Sumida America Components Inc. Fixed Inductors CDRH3D16NP-6R8NC

Description
6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2301-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2301-6-ND
Fixed Inductors 308-2301-6-ND
6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard

6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2301-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2301-2-ND
Fixed Inductors 308-2301-2-ND
6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard

6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2301-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2301-1-ND
Fixed Inductors 308-2301-1-ND
6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard

6.8µH Shielded Inductor 730mA 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2301-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details