Sumida America Components Inc. Fixed Inductors CDRH3D16NP-100NC

Description
10µH Shielded Inductor 550mA 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 550mA 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2298-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2298-6-ND
Fixed Inductors 308-2298-6-ND
10µH Shielded Inductor 550mA 210mOhm Max Nonstandard

10µH Shielded Inductor 550mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2298-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2298-2-ND
Fixed Inductors 308-2298-2-ND
10µH Shielded Inductor 550mA 210mOhm Max Nonstandard

10µH Shielded Inductor 550mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2298-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2298-1-ND
Fixed Inductors 308-2298-1-ND
10µH Shielded Inductor 550mA 210mOhm Max Nonstandard

10µH Shielded Inductor 550mA 210mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 550MA 210MOHM Inductor and Choke - 71-CDRH3D16NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 550MA 210MOHM Inductor and Choke
71-CDRH3D16NP-100NC
SMD 10UH 550MA 210MOHM Inductor and Choke 71-CDRH3D16NP-100NC
FIXED IND 10UH 550MA 210MOHM SMD Product overview: CDRH3D16NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D16NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 550MA 210MOHM SMD Product overview: CDRH3D16NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D16NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH3D16NP-100NC
Inductors/Coils/Transformers >> Power Inductors CDRH3D16NP-100NC
550mA 10uH ±30% SMD,3.8x3.8x1.8mm Power Inductors ROHS

550mA 10uH ±30% SMD,3.8x3.8x1.8mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2298-6-ND 71-CDRH3D16NP-100NC CDRH3D16NP-100NC
Product Name Fixed Inductors SMD 10UH 550MA 210MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data