6.8µH Shielded Inductor 1.1A 180mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-1983-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |