FIXED IND 47UH 350MA 1.078OHM SM Product overview: CDRH3D14/LDNP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 350MA, 1.078OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 350MA, 1.078OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14/LDNP-470
47µH Shielded Inductor 350mA 1.078Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH3D14/LDNP-470NC | 308-1973-2-ND |
| Product Name | 47UH 350MA 1.078OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 47 microH |