Sumida America Components Inc. SMD 22UH 600MA 447MOHM Inductor and Choke CDRH3D14/LDNP-220NC

Description
FIXED IND 22UH 600MA 447MOHM SMD Product overview: CDRH3D14/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 447MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 447MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14/LDNP-220 NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 600MA 447MOHM SMD Product overview: CDRH3D14/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 447MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 447MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14/LDNP-220 NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 600MA 447MOHM Inductor and Choke - 71-CDRH3D14/LDNP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 600MA 447MOHM Inductor and Choke
71-CDRH3D14/LDNP-220NC
SMD 22UH 600MA 447MOHM Inductor and Choke 71-CDRH3D14/LDNP-220NC
FIXED IND 22UH 600MA 447MOHM SMD Product overview: CDRH3D14/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 447MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 447MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14/LDNP-220 NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 600MA 447MOHM SMD Product overview: CDRH3D14/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 447MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 447MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14/LDNP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D14/LDNP-220NC
1160841-CDRH3D14/LDNP-220NC
Fixed Inductors - CDRH3D14/LDNP-220NC 1160841-CDRH3D14/LDNP-220NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160841-CDRH3D14/LDN P-220NC Series: CDRH3D14/LD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 600mA Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 350mA Test Frequency: 100kHz Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH3D14/HP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 447 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.059" (1.50mm) Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160841-CDRH3D14/LDNP-220NC
Series: CDRH3D14/LD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 600mA
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 350mA
Test Frequency: 100kHz
Size: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Family Name: CDRH3D14/HP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 447 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.059" (1.50mm)
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH3D14/LDNP-220NC 1160841-CDRH3D14/LDNP-220NC
Product Name SMD 22UH 600MA 447MOHM Inductor and Choke Fixed Inductors - CDRH3D14/LDNP-220NC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details