Sumida America Components Inc. Fixed Inductors CDRH3D14/HPNP-1R5NC

Description
1.5µH Shielded Inductor 1.85A 76mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 1.85A 76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D14/HPNP-1R5NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D14/HPNP-1R5NC-ND
Fixed Inductors CDRH3D14/HPNP-1R5NC-ND
1.5µH Shielded Inductor 1.85A 76mOhm Max Nonstandard

1.5µH Shielded Inductor 1.85A 76mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH3D14/HPNP-1R5NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details