Sumida America Components Inc. Fixed Inductors CDRH3D11NP-100NC

Description
10µH Shielded Inductor 900mA 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 900mA 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1967-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1967-2-ND
Fixed Inductors 308-1967-2-ND
10µH Shielded Inductor 900mA 240mOhm Max Nonstandard

10µH Shielded Inductor 900mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH3D11NP-100NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH3D11NP-100NC
Fixed Inductors CDRH3D11NP-100NC
FIXED IND 10UH 900MA 240MOHM SMD

FIXED IND 10UH 900MA 240MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1967-2-ND CDRH3D11NP-100NC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details