FIXED IND 15UH 480MA 536MOHM SMD Product overview: CDRH2D18B/HPNP-150MC
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866247-CDRH2D18B/HPN
Series: CDRH2D18B/HP
Operating Temperature Range: -40°C ~ 105°C
Features: 15 µH Shielded - Inductor 480 mA 536mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH2D18B/HPNP-150MC | 866247-CDRH2D18B/HPNP-150MC |
| Product Name | SMD 15UH 480MA 536MOHM Inductor and Choke | Fixed Inductors - CDRH2D18B/HPNP-150MC |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | |
| Core Material | Ferrite | |
| Inductance Range | 15 microH |