Sumida America Components Inc. Fixed Inductors - CDRH2D18/LDNP-330NC CDRH2D18/LDNP-330NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915243-CDRH2D18/LDNP -330NC Series: CDRH2D18/LD Operating Temperature Range: -40°C ~ 105°C Features: 33 µH Shielded - Inductor 560 mA 460mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915243-CDRH2D18/LDNP -330NC Series: CDRH2D18/LD Operating Temperature Range: -40°C ~ 105°C Features: 33 µH Shielded - Inductor 560 mA 460mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH2D18/LDNP-330NC
915243-CDRH2D18/LDNP-330NC
Fixed Inductors - CDRH2D18/LDNP-330NC 915243-CDRH2D18/LDNP-330NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915243-CDRH2D18/LDNP -330NC Series: CDRH2D18/LD Operating Temperature Range: -40°C ~ 105°C Features: 33 µH Shielded - Inductor 560 mA 460mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915243-CDRH2D18/LDNP-330NC
Series: CDRH2D18/LD
Operating Temperature Range: -40°C ~ 105°C
Features: 33 µH Shielded - Inductor 560 mA 460mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - CDRH2D18/LDNP-330NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH2D18/LDNP-330NC-ND
Fixed Inductors CDRH2D18/LDNP-330NC-ND
33µH Shielded Inductor 560mA 460mOhm Max Nonstandard

33µH Shielded Inductor 560mA 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915243-CDRH2D18/LDNP-330NC CDRH2D18/LDNP-330NC-ND
Product Name Fixed Inductors - CDRH2D18/LDNP-330NC Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details