Sumida America Components Inc. SMD 22UH 680MA 320MOHM Inductor and Choke CDRH2D18/LDNP-220NC

Description
FIXED IND 22UH 680MA 320MOHM SMD Product overview: CDRH2D18/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-220 NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 680MA 320MOHM SMD Product overview: CDRH2D18/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-220 NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 680MA 320MOHM Inductor and Choke - 71-CDRH2D18/LDNP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 680MA 320MOHM Inductor and Choke
71-CDRH2D18/LDNP-220NC
SMD 22UH 680MA 320MOHM Inductor and Choke 71-CDRH2D18/LDNP-220NC
FIXED IND 22UH 680MA 320MOHM SMD Product overview: CDRH2D18/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-220 NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 680MA 320MOHM SMD Product overview: CDRH2D18/LDNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1648-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1648-1-ND
Fixed Inductors 308-1648-1-ND
22µH Shielded Inductor 680mA 320mOhm Max Nonstandard

22µH Shielded Inductor 680mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1648-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1648-2-ND
Fixed Inductors 308-1648-2-ND
22µH Shielded Inductor 680mA 320mOhm Max Nonstandard

22µH Shielded Inductor 680mA 320mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1648-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1648-6-ND
Fixed Inductors 308-1648-6-ND
22µH Shielded Inductor 680mA 320mOhm Max Nonstandard

22µH Shielded Inductor 680mA 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH2D18/LDNP-220NC 308-1648-1-ND
Product Name SMD 22UH 680MA 320MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details