Sumida America Components Inc. Fixed Inductors CDRH2D14NP-3R9NC

Description
3.9µH Shielded Inductor 1.12A 138mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 1.12A 138mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH2D14NP-3R9NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH2D14NP-3R9NC-ND
Fixed Inductors CDRH2D14NP-3R9NC-ND
3.9µH Shielded Inductor 1.12A 138mOhm Max Nonstandard

3.9µH Shielded Inductor 1.12A 138mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH2D14NP-3R9NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details