Sumida America Components Inc. SMD 2.2UH 1.6A 94 MOHM Inductor and Choke CDRH2D14NP-2R2NC

Description
FIXED IND 2.2UH 1.6A 94 MOHM SMD Product overview: CDRH2D14NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D14NP-2R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.6A 94 MOHM SMD Product overview: CDRH2D14NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D14NP-2R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.6A 94 MOHM Inductor and Choke - 71-CDRH2D14NP-2R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.6A 94 MOHM Inductor and Choke
71-CDRH2D14NP-2R2NC
SMD 2.2UH 1.6A 94 MOHM Inductor and Choke 71-CDRH2D14NP-2R2NC
FIXED IND 2.2UH 1.6A 94 MOHM SMD Product overview: CDRH2D14NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D14NP-2R2NC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.6A 94 MOHM SMD Product overview: CDRH2D14NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.6A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.6A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D14NP-2R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2294-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2294-1-ND
Fixed Inductors 308-2294-1-ND
2.2µH Shielded Inductor 1.6A 94mOhm Max Nonstandard

2.2µH Shielded Inductor 1.6A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2294-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2294-6-ND
Fixed Inductors 308-2294-6-ND
2.2µH Shielded Inductor 1.6A 94mOhm Max Nonstandard

2.2µH Shielded Inductor 1.6A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2294-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2294-2-ND
Fixed Inductors 308-2294-2-ND
2.2µH Shielded Inductor 1.6A 94mOhm Max Nonstandard

2.2µH Shielded Inductor 1.6A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH2D14NP-2R2NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH2D14NP-2R2NC
Fixed Inductors CDRH2D14NP-2R2NC
FIXED IND 2.2UH 1.6A 94 MOHM SMD

FIXED IND 2.2UH 1.6A 94 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH2D14NP-2R2NC 308-2294-1-ND CDRH2D14NP-2R2NC
Product Name SMD 2.2UH 1.6A 94 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details