Sumida America Components Inc. Fixed Inductors CDRH2D11/HPNP-2R2NC

Description
2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1578-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1578-2-ND
Fixed Inductors 308-1578-2-ND
2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard

2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1578-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1578-6-ND
Fixed Inductors 308-1578-6-ND
2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard

2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1578-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1578-1-ND
Fixed Inductors 308-1578-1-ND
2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard

2.2µH Shielded Inductor 1.3A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors CDRH2D11/HPNP-2R2NC
FIXED IND 2.2UH 1.3A 120MOHM SMD

FIXED IND 2.2UH 1.3A 120MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1578-2-ND CDRH2D11/HPNP-2R2NC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details