Sumida America Components Inc. Fixed Inductors CDRH26D11NP-2R2PC

Description
2.2µH Shielded Inductor 1.25A 111mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.25A 111mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH26D11NP-2R2PC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH26D11NP-2R2PC-ND
Fixed Inductors CDRH26D11NP-2R2PC-ND
2.2µH Shielded Inductor 1.25A 111mOhm Max Nonstandard

2.2µH Shielded Inductor 1.25A 111mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH26D11NP-2R2PC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers