SUMIDA AG Fixed Inductors - CDRH12D77BT150NP-470MC CDRH12D77BT150NP-470MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866242-CDRH12D77BT15 0NP-470MC Series: CDRH12D77B/T150 Operating Temperature Range: -55°C ~ 150°C Features: 47 µH Shielded - Inductor 4 A 72mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866242-CDRH12D77BT15 0NP-470MC Series: CDRH12D77B/T150 Operating Temperature Range: -55°C ~ 150°C Features: 47 µH Shielded - Inductor 4 A 72mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH12D77BT150NP-470MC - 866242-CDRH12D77BT150NP-470MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH12D77BT150NP-470MC
866242-CDRH12D77BT150NP-470MC
Fixed Inductors - CDRH12D77BT150NP-470MC 866242-CDRH12D77BT150NP-470MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866242-CDRH12D77BT15 0NP-470MC Series: CDRH12D77B/T150 Operating Temperature Range: -55°C ~ 150°C Features: 47 µH Shielded - Inductor 4 A 72mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866242-CDRH12D77BT150NP-470MC
Series: CDRH12D77B/T150
Operating Temperature Range: -55°C ~ 150°C
Features: 47 µH Shielded - Inductor 4 A 72mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 866242-CDRH12D77BT150NP-470MC
Product Name Fixed Inductors - CDRH12D77BT150NP-470MC
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details