Sumida America Components Inc. Fixed Inductors CDRH12D58RNP-471MC

Description
470µH Shielded Inductor 680mA 764mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 680mA 764mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH12D58RNP-471MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH12D58RNP-471MC-ND
Fixed Inductors CDRH12D58RNP-471MC-ND
470µH Shielded Inductor 680mA 764mOhm Max Nonstandard

470µH Shielded Inductor 680mA 764mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH12D58RNP-471MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers