Sumida America Components Inc. Fixed Inductors CDRH12D58/ANP-330MC

Description
33µH Shielded Inductor 2.2A 60mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
33µH Shielded Inductor 2.2A 60mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1840-2-ND
Fixed Inductors 308-1840-2-ND
33µH Shielded Inductor 2.2A 60mOhm Max Nonstandard, 4 Lead

33µH Shielded Inductor 2.2A 60mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1840-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers