Sumida America Components Inc. Fixed Inductors CDRH127NP-820MC

Description
82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1478-6-ND
Fixed Inductors 308-1478-6-ND
82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard

82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1478-1-ND
Fixed Inductors 308-1478-1-ND
82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard

82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1478-2-ND
Fixed Inductors 308-1478-2-ND
82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard

82µH Shielded Inductor 1.95A 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1478-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details