68µH Shielded Inductor 2.1A 140mOhm Max Nonstandard
68µH Shielded Inductor 2.1A 140mOhm Max Nonstandard
68µH Shielded Inductor 2.1A 140mOhm Max Nonstandard
FIXED IND 68UH 2.1A 140 MOHM SMD Product overview: CDRH127NP-680MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-680MC can be used for catalog matching and distributor lookup.
FIXED IND 68UH 2.1A 140 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1475-6-ND | 71-CDRH127NP-680MC | CDRH127NP-680MC |
| Product Name | Fixed Inductors | SMD 68UH 2.1A 140 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.1400 ohms | 0.1400 ohms |