Sumida America Components Inc. Fixed Inductors CDRH127NP-180MC

Description
18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1463-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1463-2-ND
Fixed Inductors 308-1463-2-ND
18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard

18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1463-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1463-1-ND
Fixed Inductors 308-1463-1-ND
18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard

18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1463-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1463-6-ND
Fixed Inductors 308-1463-6-ND
18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard

18µH Shielded Inductor 3.9A 39.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1002758-CDRH127NP-180MC
Inductors, Coils, Chokes - Fixed Inductors 1002758-CDRH127NP-180MC
Win Source Part Number: 1002758-CDRH127NP-18 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH127 Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 39.2mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1463-1,308-1463- 2,Q2609699,CDRH127NP -180MC-ND,CDRH127NP1 80MC,308-1463-6

Win Source Part Number: 1002758-CDRH127NP-180MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH127
Package: Tape & Reel
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 39.2mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1463-1,308-1463-2,Q2609699,CDRH127NP-180MC-ND,CDRH127NP180MC,308-1463-6

Buy Now Datasheet
SMD 18UH 3.9A 39.2MOHM Inductor and Choke - 71-CDRH127NP-180MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 3.9A 39.2MOHM Inductor and Choke
71-CDRH127NP-180MC
SMD 18UH 3.9A 39.2MOHM Inductor and Choke 71-CDRH127NP-180MC
FIXED IND 18UH 3.9A 39.2MOHM SMD Product overview: CDRH127NP-180MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3.9A, 39.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3.9A, 39.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-180MC can be used for catalog matching and distributor lookup.

FIXED IND 18UH 3.9A 39.2MOHM SMD Product overview: CDRH127NP-180MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3.9A, 39.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3.9A, 39.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127NP-180MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1463-2-ND 1002758-CDRH127NP-180MC 71-CDRH127NP-180MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 18UH 3.9A 39.2MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0392 ohms 0.0392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers