Sumida America Components Inc. Fixed Inductors CDRH127L125NP-331MC

Description
330µH Shielded Molded Inductor 1.18A 478mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Molded Inductor 1.18A 478mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH127L125NP-331MCCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Molded Inductor 1.18A 478mOhm Max Nonstandard

330µH Shielded Molded Inductor 1.18A 478mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-331MCTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Molded Inductor 1.18A 478mOhm Max Nonstandard

330µH Shielded Molded Inductor 1.18A 478mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH127L125NP-331MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 1.18A 478 MOHM

FIXED IND 330UH 1.18A 478 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH127L125NP-331MCCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details