Sumida America Components Inc. Fixed Inductors - CDRH127C/ANP-680MC CDRH127C/ANP-680MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866237-CDRH127C/ANP- 680MC Series: CDRH127C/A Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Shielded - Inductor 1.8 A 88.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866237-CDRH127C/ANP- 680MC Series: CDRH127C/A Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Shielded - Inductor 1.8 A 88.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH127C/ANP-680MC - 866237-CDRH127C/ANP-680MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH127C/ANP-680MC
866237-CDRH127C/ANP-680MC
Fixed Inductors - CDRH127C/ANP-680MC 866237-CDRH127C/ANP-680MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866237-CDRH127C/ANP- 680MC Series: CDRH127C/A Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Shielded - Inductor 1.8 A 88.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866237-CDRH127C/ANP-680MC
Series: CDRH127C/A
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Shielded - Inductor 1.8 A 88.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 866237-CDRH127C/ANP-680MC
Product Name Fixed Inductors - CDRH127C/ANP-680MC
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-0 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details