Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-390MC

Description
39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1338-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1338-2-ND
Fixed Inductors 308-1338-2-ND
39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard

39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1338-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1338-6-ND
Fixed Inductors 308-1338-6-ND
39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard

39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1338-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1338-1-ND
Fixed Inductors 308-1338-1-ND
39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard

39µH Shielded Inductor 3.5A 60.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1338-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details