Sumida America Components Inc. Fixed Inductors CDRH127/LDNP-2R4NC

Description
2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2287-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2287-6-ND
Fixed Inductors 308-2287-6-ND
2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard

2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2287-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2287-2-ND
Fixed Inductors 308-2287-2-ND
2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard

2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2287-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2287-1-ND
Fixed Inductors 308-2287-1-ND
2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard

2.4µH Shielded Inductor 10.3A 10.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127/LDNP-2R4NC
1160830-CDRH127/LDNP-2R4NC
Fixed Inductors - CDRH127/LDNP-2R4NC 1160830-CDRH127/LDNP-2R4NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160830-CDRH127/LDNP -2R4NC Series: CDRH127/LD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 10.3A Shielding: Shielded Inductance: 2.4μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.472" L x 0.472" W (12.00mm x 12.00mm) Family Name: CDRH127/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 10.5 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.315" (8.00mm) Alternative Parts (Cross-Reference): SCBB1207-2R4K-E; SCBB1204-2R2M-E; CTCDRH127/LDF-2R4N; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160830-CDRH127/LDNP-2R4NC
Series: CDRH127/LD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 10.3A
Shielding: Shielded
Inductance: 2.4μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Family Name: CDRH127/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10.5 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.315" (8.00mm)
Alternative Parts (Cross-Reference): SCBB1207-2R4K-E; SCBB1204-2R2M-E; CTCDRH127/LDF-2R4N;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2287-6-ND 1160830-CDRH127/LDNP-2R4NC
Product Name Fixed Inductors Fixed Inductors - CDRH127/LDNP-2R4NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126018 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details