Coilcraft, Inc. 0.033uH 250MHz 0.78A Inductor and Choke 0402DC-33NXGRW

Description
Inductor RF Chip Unshielded Wirewound 0.033uH 2% 250MHz 62Q-Factor Ceramic 0.78A 0.288Ohm DCR 0402 T/R Product overview: 0402DC-33NXGRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 250MHz, 0.78A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 250MHz, 0.78A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DC-33NXGRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.033uH 2% 250MHz 62Q-Factor Ceramic 0.78A 0.288Ohm DCR 0402 T/R Product overview: 0402DC-33NXGRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 250MHz, 0.78A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 250MHz, 0.78A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DC-33NXGRW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033uH 250MHz 0.78A Inductor and Choke
71-0402DC-33NXGRW
0.033uH 250MHz 0.78A Inductor and Choke 71-0402DC-33NXGRW
Inductor RF Chip Unshielded Wirewound 0.033uH 2% 250MHz 62Q-Factor Ceramic 0.78A 0.288Ohm DCR 0402 T/R Product overview: 0402DC-33NXGRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 250MHz, 0.78A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 250MHz, 0.78A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DC-33NXGRW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.033uH 2% 250MHz 62Q-Factor Ceramic 0.78A 0.288Ohm DCR 0402 T/R Product overview: 0402DC-33NXGRW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uH, 250MHz, 0.78A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.033uH, 250MHz, 0.78A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402DC-33NXGRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0402DC-33NXGRW - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
0402DC-33NXGRW
Fixed Inductors 0402DC-33NXGRW
0402DC-33NXGRW

0402DC-33NXGRW

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0402DC-33NXGRW 0402DC-33NXGRW
Product Name 0.033uH 250MHz 0.78A Inductor and Choke Fixed Inductors
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0060AGTR-ND - DigiKey
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details