Sumida America Components Inc. SMD 1MH 700MA 1.5 OHM Inductor and Choke CDRH127/LDNP-102MC

Description
FIXED IND 1MH 700MA 1.5 OHM SMD Product overview: CDRH127/LDNP-102MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 700MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 700MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-102M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 700MA 1.5 OHM SMD Product overview: CDRH127/LDNP-102MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 700MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 700MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-102M C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH 700MA 1.5 OHM Inductor and Choke - 71-CDRH127/LDNP-102MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 700MA 1.5 OHM Inductor and Choke
71-CDRH127/LDNP-102MC
SMD 1MH 700MA 1.5 OHM Inductor and Choke 71-CDRH127/LDNP-102MC
FIXED IND 1MH 700MA 1.5 OHM SMD Product overview: CDRH127/LDNP-102MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 700MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 700MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-102M C can be used for catalog matching and distributor lookup.

FIXED IND 1MH 700MA 1.5 OHM SMD Product overview: CDRH127/LDNP-102MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 700MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 700MA, 1.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127/LDNP-102MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1332-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1332-2-ND
Fixed Inductors 308-1332-2-ND
1mH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

1mH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1332-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1332-6-ND
Fixed Inductors 308-1332-6-ND
1mH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

1mH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1332-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1332-1-ND
Fixed Inductors 308-1332-1-ND
1mH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

1mH Shielded Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH127/LDNP-102MC
1028887-CDRH127/LDNP-102MC
Fixed Inductors - CDRH127/LDNP-102MC 1028887-CDRH127/LDNP-102MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028887-CDRH127/LDNP -102MC Packaging: Reel - TR Current Rating: 700mA Inductance: 1mH Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 Ohm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028887-CDRH127/LDNP-102MC
Packaging: Reel - TR
Current Rating: 700mA
Inductance: 1mH
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH127/LDNP-102MC 308-1332-2-ND 1028887-CDRH127/LDNP-102MC
Product Name SMD 1MH 700MA 1.5 OHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH127/LDNP-102MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2200 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details