Sumida America Components Inc. Fixed Inductors CDRH127-150MC

Description
15µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 4.5A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1079-2-ND
Fixed Inductors 308-1079-2-ND
15µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

15µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 4.5A 27 MOHM Inductor and Choke - 71-CDRH127-150MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4.5A 27 MOHM Inductor and Choke
71-CDRH127-150MC
SMD 15UH 4.5A 27 MOHM Inductor and Choke 71-CDRH127-150MC
FIXED IND 15UH 4.5A 27 MOHM SMD Product overview: CDRH127-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-150MC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.5A 27 MOHM SMD Product overview: CDRH127-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-150MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1079-2-ND 71-CDRH127-150MC
Product Name Fixed Inductors SMD 15UH 4.5A 27 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details