Sumida America Components Inc. Fixed Inductors CDRH127-100MC

Description
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1077-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1077-2-ND
Fixed Inductors 308-1077-2-ND
10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

10µH Shielded Inductor 5.4A 21.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 5.4A 21.6MOHM Inductor and Choke - 71-CDRH127-100MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.4A 21.6MOHM Inductor and Choke
71-CDRH127-100MC
SMD 10UH 5.4A 21.6MOHM Inductor and Choke 71-CDRH127-100MC
FIXED IND 10UH 5.4A 21.6MOHM SMD Product overview: CDRH127-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.4A, 21.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.4A, 21.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-100MC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.4A 21.6MOHM SMD Product overview: CDRH127-100MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.4A, 21.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.4A, 21.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH127-100MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1077-2-ND 71-CDRH127-100MC
Product Name Fixed Inductors SMD 10UH 5.4A 21.6MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers