Sumida America Components Inc. Fixed Inductors CDRH125NP-7R5NC

Description
7.5µH Shielded Inductor 4.2A 24mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.5µH Shielded Inductor 4.2A 24mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH125NP-7R5NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH125NP-7R5NCTR-ND
Fixed Inductors CDRH125NP-7R5NCTR-ND
7.5µH Shielded Inductor 4.2A 24mOhm Max Nonstandard

7.5µH Shielded Inductor 4.2A 24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH125NP-7R5NCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details