Sumida America Components Inc. Fixed Inductors CDRH125NP-561MC

Description
560µH Shielded Inductor 540mA 860mOhm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Inductor 540mA 860mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH125NP-561MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH125NP-561MCTR-ND
Fixed Inductors CDRH125NP-561MCTR-ND
560µH Shielded Inductor 540mA 860mOhm Max Nonstandard

560µH Shielded Inductor 540mA 860mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH125NP-561MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details