Sumida America Components Inc. Fixed Inductors CDRH125NP-560MC

Description
56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1452-2-ND
Fixed Inductors 308-1452-2-ND
56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard

56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1452-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1452-6-ND
Fixed Inductors 308-1452-6-ND
56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard

56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1452-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1452-1-ND
Fixed Inductors 308-1452-1-ND
56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard

56µH Shielded Inductor 1.7A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1452-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details