27µH Shielded Inductor 2.3A 51mOhm Max Nonstandard
FIXED IND 27UH 2.3A 51 MOHM SMD Product overview: CDRH125NP-270MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 2.3A, 51 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 2.3A, 51 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125NP-270MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915233-CDRH125NP-270
Series: CDRH125
Operating Temperature Range: -40°C ~ 100°C
Features: 27 µH Shielded - Inductor 2.3 A 51mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000
Other Part Number: Q3705831, CDRH125NP-270MCTR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CDRH125NP-270MCTR-ND | 71-CDRH125NP-270MC | 915233-CDRH125NP-270MC |
| Product Name | Fixed Inductors | SMD 27UH 2.3A 51 MOHM Inductor and Choke | Fixed Inductors - CDRH125NP-270MC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0510 ohms |