Sumida America Components Inc. Fixed Inductors CDRH125NP-150MC

Description
15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1440-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1440-6-ND
Fixed Inductors 308-1440-6-ND
15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard

15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1440-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1440-2-ND
Fixed Inductors 308-1440-2-ND
15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard

15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1440-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1440-1-ND
Fixed Inductors 308-1440-1-ND
15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard

15µH Shielded Inductor 3.3A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327614-CDRH125NP-150MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327614-CDRH125NP-150MC
Inductors, Coils, Chokes - Fixed Inductors 1327614-CDRH125NP-150MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1327614-CDRH125NP-15 0MC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 15 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Other Part Number: CDRH125NP150MC,308-1 440-2,308-1440-1,308 -1440-6,Q2698303,CDR H125NP-150MC-ND RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327614-CDRH125NP-150MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 15 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Other Part Number: CDRH125NP150MC,308-1440-2,308-1440-1,308-1440-6,Q2698303,CDRH125NP-150MC-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - CDRH125NP-150MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH125NP-150MC
Fixed Inductors CDRH125NP-150MC
FIXED IND 15UH 3.3A 30 MOHM SMD

FIXED IND 15UH 3.3A 30 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1440-6-ND 1327614-CDRH125NP-150MC CDRH125NP-150MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 0402DC-9N0XJRW , 0402DC-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details