Sumida America Components Inc. Fixed Inductors CDRH125NP-102MC

Description
1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1438-2-ND
Fixed Inductors 308-1438-2-ND
1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1438-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1438-6-ND
Fixed Inductors 308-1438-6-ND
1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1438-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1438-1-ND
Fixed Inductors 308-1438-1-ND
1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH125NP-102MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH125NP-102MC
Fixed Inductors CDRH125NP-102MC
FIXED IND 1MH 400MA 1.53 OHM SMD

FIXED IND 1MH 400MA 1.53 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1438-2-ND CDRH125NP-102MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 1.53 ohms 1.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details