100µH Shielded Inductor 1.3A 160mOhm Max Nonstandard
100µH Shielded Inductor 1.3A 160mOhm Max Nonstandard
100µH Shielded Inductor 1.3A 160mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028881-CDRH125NP-10
Packaging: Reel - TR
Current Rating: 1.3A
Inductance: 100μH
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1437-2-ND | 1028881-CDRH125NP-101MC |
| Product Name | Fixed Inductors | Fixed Inductors - CDRH125NP-101MC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.1600 ohms | 0.1600 ohms |