FIXED IND 22UH 3.28A 44 MOHM SMD Product overview: CDRH125/LDNP-220MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3.28A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3.28A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125/LDNP-220M
22µH Shielded Inductor 3.28A 44mOhm Max Nonstandard
22µH Shielded Inductor 3.28A 44mOhm Max Nonstandard
22µH Shielded Inductor 3.28A 44mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH125/LDNP-220MC | 308-1547-1-ND |
| Product Name | SMD 22UH 3.28A 44 MOHM Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | |
| Core Material | Ferrite | |
| Inductance Range | 22 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |