Sumida America Components Inc. Fixed Inductors - CDRH125/LDNP-150MC CDRH125/LDNP-150MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160823-CDRH125/LDNP -150MC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160823-CDRH125/LDNP -150MC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH125/LDNP-150MC
1160823-CDRH125/LDNP-150MC
Fixed Inductors - CDRH125/LDNP-150MC 1160823-CDRH125/LDNP-150MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160823-CDRH125/LDNP -150MC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160823-CDRH125/LDNP-150MC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 308-1546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1546-2-ND
Fixed Inductors 308-1546-2-ND
15µH Shielded Inductor 4A 35mOhm Max Nonstandard

15µH Shielded Inductor 4A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1546-6-ND
Fixed Inductors 308-1546-6-ND
15µH Shielded Inductor 4A 35mOhm Max Nonstandard

15µH Shielded Inductor 4A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1546-1-ND
Fixed Inductors 308-1546-1-ND
15µH Shielded Inductor 4A 35mOhm Max Nonstandard

15µH Shielded Inductor 4A 35mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 4A 35 MOHM Inductor and Choke - 71-CDRH125/LDNP-150MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4A 35 MOHM Inductor and Choke
71-CDRH125/LDNP-150MC
SMD 15UH 4A 35 MOHM Inductor and Choke 71-CDRH125/LDNP-150MC
FIXED IND 15UH 4A 35 MOHM SMD Product overview: CDRH125/LDNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125/LDNP-150M C can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4A 35 MOHM SMD Product overview: CDRH125/LDNP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125/LDNP-150MC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160823-CDRH125/LDNP-150MC 308-1546-2-ND 71-CDRH125/LDNP-150MC
Product Name Fixed Inductors - CDRH125/LDNP-150MC Fixed Inductors SMD 15UH 4A 35 MOHM Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0350 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details