Sumida America Components Inc. Fixed Inductors CDRH125-5R8NC

Description
5.8µH Shielded Inductor 4.4A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.8µH Shielded Inductor 4.4A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1044-2-ND
Fixed Inductors 308-1044-2-ND
5.8µH Shielded Inductor 4.4A 21mOhm Max Nonstandard

5.8µH Shielded Inductor 4.4A 21mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1044-2-ND
Product Name Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers