Sumida America Components Inc. Fixed Inductors CDRH125-330MC

Description
33µH Shielded Inductor 2.1A 57mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 2.1A 57mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1052-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1052-2-ND
Fixed Inductors 308-1052-2-ND
33µH Shielded Inductor 2.1A 57mOhm Max Nonstandard

33µH Shielded Inductor 2.1A 57mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 2.1A 57 MOHM Inductor and Choke - 71-CDRH125-330MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.1A 57 MOHM Inductor and Choke
71-CDRH125-330MC
SMD 33UH 2.1A 57 MOHM Inductor and Choke 71-CDRH125-330MC
FIXED IND 33UH 2.1A 57 MOHM SMD Product overview: CDRH125-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125-330MC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.1A 57 MOHM SMD Product overview: CDRH125-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.1A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.1A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125-330MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH125-330MC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH125-330MC
Fixed Inductors CDRH125-330MC
FIXED IND 33UH 2.1A 57 MOHM SMD

FIXED IND 33UH 2.1A 57 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1052-2-ND 71-CDRH125-330MC CDRH125-330MC
Product Name Fixed Inductors SMD 33UH 2.1A 57 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0570 ohms 0.0570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers