Sumida America Components Inc. Fixed Inductors CDRH125-180MC

Description
18µH Shielded Inductor 3A 34mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 3A 34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1049-2-ND
Fixed Inductors 308-1049-2-ND
18µH Shielded Inductor 3A 34mOhm Max Nonstandard

18µH Shielded Inductor 3A 34mOhm Max Nonstandard

Buy Now Datasheet
SMD 18UH 3A 34 MOHM Inductor and Choke - 71-CDRH125-180MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 3A 34 MOHM Inductor and Choke
71-CDRH125-180MC
SMD 18UH 3A 34 MOHM Inductor and Choke 71-CDRH125-180MC
FIXED IND 18UH 3A 34 MOHM SMD Product overview: CDRH125-180MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125-180MC can be used for catalog matching and distributor lookup.

FIXED IND 18UH 3A 34 MOHM SMD Product overview: CDRH125-180MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 3A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 3A, 34 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125-180MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1049-2-ND 71-CDRH125-180MC
Product Name Fixed Inductors SMD 18UH 3A 34 MOHM Inductor and Choke
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details