Sumida America Components Inc. Fixed Inductors - CDRH125-102MC CDRH125-102MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160824-CDRH125-102M C Series: CDRH125 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 80°C Package: Nonstandard Current Rating: 400mA Shielding: Shielded Inductance: 1mH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.472" L x 0.472" W (12.00mm x 12.00mm) Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.53 Ohm Max Manufacturer Homepage: www.sumida.com RoHS State: Request Verification Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): NPIS25H102MTRF; SCDS125T-102M-N; ASPI-1205S-102M-T; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160824-CDRH125-102M C Series: CDRH125 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 80°C Package: Nonstandard Current Rating: 400mA Shielding: Shielded Inductance: 1mH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.472" L x 0.472" W (12.00mm x 12.00mm) Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.53 Ohm Max Manufacturer Homepage: www.sumida.com RoHS State: Request Verification Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): NPIS25H102MTRF; SCDS125T-102M-N; ASPI-1205S-102M-T; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH125-102MC
1160824-CDRH125-102MC
Fixed Inductors - CDRH125-102MC 1160824-CDRH125-102MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160824-CDRH125-102M C Series: CDRH125 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 80°C Package: Nonstandard Current Rating: 400mA Shielding: Shielded Inductance: 1mH Mounting: SMD Tolerance: ±20% Test Frequency: 1kHz Size: 0.472" L x 0.472" W (12.00mm x 12.00mm) Part Status: Obsolete(EOL) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.53 Ohm Max Manufacturer Homepage: www.sumida.com RoHS State: Request Verification Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): NPIS25H102MTRF; SCDS125T-102M-N; ASPI-1205S-102M-T; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160824-CDRH125-102MC
Series: CDRH125
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 80°C
Package: Nonstandard
Current Rating: 400mA
Shielding: Shielded
Inductance: 1mH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 1kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Part Status: Obsolete(EOL)
Family Name: CDRH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.53 Ohm Max
Manufacturer Homepage: www.sumida.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): NPIS25H102MTRF; SCDS125T-102M-N; ASPI-1205S-102M-T;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1MH 400MA 1.53 OHM Inductor and Choke - 71-CDRH125-102MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 400MA 1.53 OHM Inductor and Choke
71-CDRH125-102MC
SMD 1MH 400MA 1.53 OHM Inductor and Choke 71-CDRH125-102MC
FIXED IND 1MH 400MA 1.53 OHM SMD Product overview: CDRH125-102MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 400MA, 1.53 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 400MA, 1.53 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125-102MC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 400MA 1.53 OHM SMD Product overview: CDRH125-102MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 400MA, 1.53 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 400MA, 1.53 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH125-102MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1070-2-ND
Fixed Inductors 308-1070-2-ND
1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

1mH Shielded Inductor 400mA 1.53Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160824-CDRH125-102MC 71-CDRH125-102MC 308-1070-2-ND
Product Name Fixed Inductors - CDRH125-102MC SMD 1MH 400MA 1.53 OHM Inductor and Choke Fixed Inductors
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
Inductance Range 1000 microH 1000 microH
DCR 1.53 ohms 1.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers