4.7µH Shielded Inductor 5.7A 18mOhm Max Nonstandard
FIXED IND 4.7UH 5.7A 18 MOHM SMD Product overview: CDRH124NP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.7A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.7A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-4R7MC can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1935-2-ND | 71-CDRH124NP-4R7MC |
| Product Name | Fixed Inductors | SMD 4.7UH 5.7A 18 MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |