Sumida America Components Inc. Fixed Inductors CDRH124NP-331MC

Description
330µH Shielded Inductor 500mA 990mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Inductor 500mA 990mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH124NP-331MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH124NP-331MC-ND
Fixed Inductors CDRH124NP-331MC-ND
330µH Shielded Inductor 500mA 990mOhm Max Nonstandard

330µH Shielded Inductor 500mA 990mOhm Max Nonstandard

Buy Now Datasheet
330UH 500MA 990MOHM Inductor and Choke - 71-CDRH124NP-331MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 500MA 990MOHM Inductor and Choke
71-CDRH124NP-331MC
330UH 500MA 990MOHM Inductor and Choke 71-CDRH124NP-331MC
FIXED IND 330UH 500MA 990MOHM SM Product overview: CDRH124NP-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 500MA, 990MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 500MA, 990MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-331MC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 500MA 990MOHM SM Product overview: CDRH124NP-331MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 500MA, 990MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 500MA, 990MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-331MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH124NP-331MC-ND 71-CDRH124NP-331MC
Product Name Fixed Inductors 330UH 500MA 990MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers