Sumida America Components Inc. Fixed Inductors CDRH124NP-101MC

Description
100µH Shielded Inductor 1.2A 308mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 1.2A 308mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1930-2-ND
Fixed Inductors 308-1930-2-ND
100µH Shielded Inductor 1.2A 308mOhm Max Nonstandard

100µH Shielded Inductor 1.2A 308mOhm Max Nonstandard

Buy Now Datasheet
SMD 100UH 1.2A 308MOHM Inductor and Choke - 71-CDRH124NP-101MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.2A 308MOHM Inductor and Choke
71-CDRH124NP-101MC
SMD 100UH 1.2A 308MOHM Inductor and Choke 71-CDRH124NP-101MC
FIXED IND 100UH 1.2A 308MOHM SMD Product overview: CDRH124NP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 308MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 308MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-101MC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.2A 308MOHM SMD Product overview: CDRH124NP-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 308MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 308MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH124NP-101MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1930-2-ND 71-CDRH124NP-101MC
Product Name Fixed Inductors SMD 100UH 1.2A 308MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details