Sumida America Components Inc. Fixed Inductors - CDRH10D60BT150NP-470MC CDRH10D60BT150NP-470MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866226-CDRH10D60BT15 0NP-470MC Series: CDRH10D60B/T150 Operating Temperature Range: -55°C ~ 150°C Features: Shielded - Inductor 74mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-CDRH10D60BT150NP -470MCCT, 308-CDRH10D60BT150NP -470MCTR
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866226-CDRH10D60BT15 0NP-470MC Series: CDRH10D60B/T150 Operating Temperature Range: -55°C ~ 150°C Features: Shielded - Inductor 74mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-CDRH10D60BT150NP -470MCCT, 308-CDRH10D60BT150NP -470MCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH10D60BT150NP-470MC - 866226-CDRH10D60BT150NP-470MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH10D60BT150NP-470MC
866226-CDRH10D60BT150NP-470MC
Fixed Inductors - CDRH10D60BT150NP-470MC 866226-CDRH10D60BT150NP-470MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866226-CDRH10D60BT15 0NP-470MC Series: CDRH10D60B/T150 Operating Temperature Range: -55°C ~ 150°C Features: Shielded - Inductor 74mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 308-CDRH10D60BT150NP -470MCCT, 308-CDRH10D60BT150NP -470MCTR

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866226-CDRH10D60BT150NP-470MC
Series: CDRH10D60B/T150
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded - Inductor 74mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 308-CDRH10D60BT150NP-470MCCT, 308-CDRH10D60BT150NP-470MCTR

Buy Now Datasheet
Fixed Inductors - 308-CDRH10D60BT150NP-470MCCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.6A 74mOhm Nonstandard

47µH Shielded Inductor 2.6A 74mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH10D60BT150NP-470MCTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.6A 74mOhm Nonstandard

47µH Shielded Inductor 2.6A 74mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH10D60BT150NP-470MCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 2.6A 74 MOHM SMD

FIXED IND 47UH 2.6A 74 MOHM SMD

Buy Now Datasheet
SMD 47UH 2.6A 74 MOHM Inductor and Choke - 71-CDRH10D60BT150NP-470MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.6A 74 MOHM Inductor and Choke
71-CDRH10D60BT150NP-470MC
SMD 47UH 2.6A 74 MOHM Inductor and Choke 71-CDRH10D60BT150NP-470MC
FIXED IND 47UH 2.6A 74 MOHM SMD Product overview: CDRH10D60BT150NP-470 MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.6A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.6A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH10D60BT150NP- 470MC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.6A 74 MOHM SMD Product overview: CDRH10D60BT150NP-470MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.6A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.6A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH10D60BT150NP-470MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866226-CDRH10D60BT150NP-470MC 308-CDRH10D60BT150NP-470MCCT-ND 71-CDRH10D60BT150NP-470MC
Product Name Fixed Inductors - CDRH10D60BT150NP-470MC Fixed Inductors SMD 47UH 2.6A 74 MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details