Sumida America Components Inc. Fixed Inductors CDRH105RNP-220NC

Description
22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2173-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2173-1-ND
Fixed Inductors 308-2173-1-ND
22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard

22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2173-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2173-6-ND
Fixed Inductors 308-2173-6-ND
22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard

22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2173-2-ND
Fixed Inductors 308-2173-2-ND
22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard

22µH Shielded Inductor 2.9A 61mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 2.9A 61 MOHM Inductor and Choke - 71-CDRH105RNP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.9A 61 MOHM Inductor and Choke
71-CDRH105RNP-220NC
SMD 22UH 2.9A 61 MOHM Inductor and Choke 71-CDRH105RNP-220NC
FIXED IND 22UH 2.9A 61 MOHM SMD Product overview: CDRH105RNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.9A 61 MOHM SMD Product overview: CDRH105RNP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.9A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.9A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH105RNP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2173-1-ND 71-CDRH105RNP-220NC
Product Name Fixed Inductors SMD 22UH 2.9A 61 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers